Global American, Inc. ME-C79-G - Micro ATX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 2809041

Description
The ME-C79-G MicroATX Industrial motherboard provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited for applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation application. The ME-C79-G Industrial MicroATX motherboard is designed for the 4th generation Intel® Core™ Mobile Processors in the FCBGA1364 supporting four DDR3L DIMM up to 32GB and running 1333/1600 MHz. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition, this motherboard supports CRT, LVDS, DVI and one Display port to provide advanced solutions for imaging, machine vision and digital signage applications. The ME-C79-G offers lots of features including high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATA3 supported RAID 0/1/5/10, equipped with dual Gigabit Ethernet with iAMT 9.0 supported, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel® High Definition Audio, and two PCI slots, one PCI Express x16 & x4 slots, one mSATA socket & a Mini-PCI socket.
Description
The ME-C79-G MicroATX Industrial motherboard provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited for applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation application. The ME-C79-G Industrial MicroATX motherboard is designed for the 4th generation Intel® Core™ Mobile Processors in the FCBGA1364 supporting four DDR3L DIMM up to 32GB and running 1333/1600 MHz. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition, this motherboard supports CRT, LVDS, DVI and one Display port to provide advanced solutions for imaging, machine vision and digital signage applications. The ME-C79-G offers lots of features including high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATA3 supported RAID 0/1/5/10, equipped with dual Gigabit Ethernet with iAMT 9.0 supported, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel® High Definition Audio, and two PCI slots, one PCI Express x16 & x4 slots, one mSATA socket & a Mini-PCI socket.

Suppliers

Company
Product
Description
Supplier Links
ME-C79-G - Micro ATX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors - 2809041 - Global American, Inc.
Hudson, NH, USA
ME-C79-G - Micro ATX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
2809041
ME-C79-G - Micro ATX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 2809041
The ME-C79-G MicroATX Industrial motherboard provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited for applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation application. The ME-C79-G Industrial MicroATX motherboard is designed for the 4th generation Intel® Core™ Mobile Processors in the FCBGA1364 supporting four DDR3L DIMM up to 32GB and running 1333/1600 MHz. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition, this motherboard supports CRT, LVDS, DVI and one Display port to provide advanced solutions for imaging, machine vision and digital signage applications. The ME-C79-G offers lots of features including high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATA3 supported RAID 0/1/5/10, equipped with dual Gigabit Ethernet with iAMT 9.0 supported, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel® High Definition Audio, and two PCI slots, one PCI Express x16 & x4 slots, one mSATA socket & a Mini-PCI socket.

The ME-C79-G MicroATX Industrial motherboard provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited for applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation application.
The ME-C79-G Industrial MicroATX motherboard is designed for the 4th generation Intel® Core™ Mobile Processors in the FCBGA1364 supporting four DDR3L DIMM up to 32GB and running 1333/1600 MHz. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition, this motherboard supports CRT, LVDS, DVI and one Display port to provide advanced solutions for imaging, machine vision and digital signage applications.
The ME-C79-G offers lots of features including high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATA3 supported RAID 0/1/5/10, equipped with dual Gigabit Ethernet with iAMT 9.0 supported, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel® High Definition Audio, and two PCI slots, one PCI Express x16 & x4 slots, one mSATA socket & a Mini-PCI socket.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2809041
Product Name ME-C79-G - Micro ATX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
Processor / CPU Intel Celeron; Intel Core i7
CPU Socket FCBGA1364
Chipset INTEL
Form Factor MicroATX
Processor Speed 1.33 to 1.6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-02A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.6 GHz
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
NC85-E350-LF Mini-ITX Motherboard with AMD Brazos Zacate E350 1.6GHz Dual Core Processor and Hudson D1 Chipset - 2808201 - Global American, Inc.
Specs
Processor / CPU AMD Brazos Zacate E350 1.6GHz Dual Core Processor
CPU Socket Embedded
Chipset AMD Chipset
View Details
INTEL Socket 1155 Motherboard - H61MU3B Ver. 6.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details