Global American, Inc. LV-67M-G - Mini-ITX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 2809039

Description
The LV-67M-G Mini-ITX Industrial Motherboard is designed for the mobile 4th generation Intel Core processors in the socket BGA1364 format, supporting two DDR3L 1333/1600MHz SO-DIMM memory modules up to 16GB. The platform is based on Intel HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. The LV-67M-G offers lots of features including VGA, LVDS, DVI-I and one Display port, high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATAIII that support RAID 0/1/5/10. This Industrial motherboard is equipped with dual Gigabit Ethernet with iAMT 9.0 support, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel High Definition Audio, and one PCI Expressx16 slot, 1x PCIE Mini card socket and 1 x mSATA. This platform provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited to applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation applications.
Description
The LV-67M-G Mini-ITX Industrial Motherboard is designed for the mobile 4th generation Intel Core processors in the socket BGA1364 format, supporting two DDR3L 1333/1600MHz SO-DIMM memory modules up to 16GB. The platform is based on Intel HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. The LV-67M-G offers lots of features including VGA, LVDS, DVI-I and one Display port, high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATAIII that support RAID 0/1/5/10. This Industrial motherboard is equipped with dual Gigabit Ethernet with iAMT 9.0 support, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel High Definition Audio, and one PCI Expressx16 slot, 1x PCIE Mini card socket and 1 x mSATA. This platform provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited to applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation applications.

Suppliers

Company
Product
Description
Supplier Links
LV-67M-G - Mini-ITX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors - 2809039 - Global American, Inc.
Hudson, NH, USA
LV-67M-G - Mini-ITX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
2809039
LV-67M-G - Mini-ITX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 2809039
The LV-67M-G Mini-ITX Industrial Motherboard is designed for the mobile 4th generation Intel Core processors in the socket BGA1364 format, supporting two DDR3L 1333/1600MHz SO-DIMM memory modules up to 16GB. The platform is based on Intel HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. The LV-67M-G offers lots of features including VGA, LVDS, DVI-I and one Display port, high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATAIII that support RAID 0/1/5/10. This Industrial motherboard is equipped with dual Gigabit Ethernet with iAMT 9.0 support, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel High Definition Audio, and one PCI Expressx16 slot, 1x PCIE Mini card socket and 1 x mSATA. This platform provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited to applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation applications.

The LV-67M-G Mini-ITX Industrial Motherboard is designed for the mobile 4th generation Intel Core processors in the socket BGA1364 format, supporting two DDR3L 1333/1600MHz SO-DIMM memory modules up to 16GB. The platform is based on Intel HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content.
The LV-67M-G offers lots of features including VGA, LVDS, DVI-I and one Display port, high-speed data transfer interfaces such as 6 x USB3.0 and 4 x SATAIII that support RAID 0/1/5/10. This Industrial motherboard is equipped with dual Gigabit Ethernet with iAMT 9.0 support, and comes with PS/2 Keyboard and Mouse port, 5 x RS232 and 1 x RS232/422/485, 4 x USB2.0, Intel High Definition Audio, and one PCI Expressx16 slot, 1x PCIE Mini card socket and 1 x mSATA.
This platform provides excellent CPU, graphics, media performance, flexibility, and enhanced security and is ideally suited to applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation applications.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2809039
Product Name LV-67M-G - Mini-ITX Industrial Motherboard with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
Processor / CPU Intel Core i3
CPU Socket FCBGA1364
Chipset INTEL
Form Factor ITX / MiniITX
Processor Speed 1.33 to 1.6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

INTEL Socket 1155 Motherboard - TH67B Ver. 6.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
JNF81-T56N-LF Mini-ITX Motherboard with AMD eOntario (G-Series) T56N 1.6GHz Dual Core Processor and Hudson E1 Chipset featuring mSATA - 2808202 - Global American, Inc.
Specs
Processor / CPU AMD eOntario (G-Series) T56N 1.6GHz Dual Core APU
CPU Socket Embedded
Chipset AMD Chipset
View Details
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor ATX
View Details