Global American, Inc. IMB-770 - ATX Industrial Motherboard with Intel Q77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Desktop Processors 2808317

Description
Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3770 (8M Cache, up to 3.9 GHz); 77W - Intel Core i5-3550S (6M Cache, up to 3.7 GHz); 65W - Intel Core i3-3220 (3M Cache, 3.3 GHz); 55W - Intel Pentium G2120 (3M Cache, 3.1 GHz); 65W 2nd generation Intel Core processors (32nm process technology) - Intel Core i7-2600 (8M Cache, up to 3.8 GHz); 95W - Intel Core i5-2400 (6M Cache, up to 3.4 GHz); 95W - Intel Core i3-2120 (3M Cache, 3.3 GHz); 65W - Intel Pentium G850 (3M Cache, 2.9 GHz); 65W
Description
Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3770 (8M Cache, up to 3.9 GHz); 77W - Intel Core i5-3550S (6M Cache, up to 3.7 GHz); 65W - Intel Core i3-3220 (3M Cache, 3.3 GHz); 55W - Intel Pentium G2120 (3M Cache, 3.1 GHz); 65W 2nd generation Intel Core processors (32nm process technology) - Intel Core i7-2600 (8M Cache, up to 3.8 GHz); 95W - Intel Core i5-2400 (6M Cache, up to 3.4 GHz); 95W - Intel Core i3-2120 (3M Cache, 3.3 GHz); 65W - Intel Pentium G850 (3M Cache, 2.9 GHz); 65W

Suppliers

Company
Product
Description
Supplier Links
IMB-770 - ATX Industrial Motherboard with Intel Q77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Desktop Processors - 2808317 - Global American, Inc.
Hudson, NH, USA
IMB-770 - ATX Industrial Motherboard with Intel Q77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Desktop Processors
2808317
IMB-770 - ATX Industrial Motherboard with Intel Q77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Desktop Processors 2808317
Recommended Processors: 3rd generation Intel Core processors (22nm process technology) - Intel Core i7-3770 (8M Cache, up to 3.9 GHz); 77W - Intel Core i5-3550S (6M Cache, up to 3.7 GHz); 65W - Intel Core i3-3220 (3M Cache, 3.3 GHz); 55W - Intel Pentium G2120 (3M Cache, 3.1 GHz); 65W 2nd generation Intel Core processors (32nm process technology) - Intel Core i7-2600 (8M Cache, up to 3.8 GHz); 95W - Intel Core i5-2400 (6M Cache, up to 3.4 GHz); 95W - Intel Core i3-2120 (3M Cache, 3.3 GHz); 65W - Intel Pentium G850 (3M Cache, 2.9 GHz); 65W

Recommended Processors:
3rd generation Intel Core processors (22nm process technology)
- Intel Core i7-3770 (8M Cache, up to 3.9 GHz); 77W
- Intel Core i5-3550S (6M Cache, up to 3.7 GHz); 65W
- Intel Core i3-3220 (3M Cache, 3.3 GHz); 55W
- Intel Pentium G2120 (3M Cache, 3.1 GHz); 65W
2nd generation Intel Core processors (32nm process technology)
- Intel Core i7-2600 (8M Cache, up to 3.8 GHz); 95W
- Intel Core i5-2400 (6M Cache, up to 3.4 GHz); 95W
- Intel Core i3-2120 (3M Cache, 3.3 GHz); 65W
- Intel Pentium G850 (3M Cache, 2.9 GHz); 65W

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2808317
Product Name IMB-770 - ATX Industrial Motherboard with Intel Q77 Express Chipset for 3rd Generation Intel Core i3/i5/i7 Desktop Processors
Processor / CPU Intel Core i3
CPU Socket LGA Socket
Chipset INTEL
Form Factor ATX
Processor Speed 1.07 to 1.6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-00A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2748
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
MS-C71-G ATX Industrial Motherboard with QM57 Chipset for 1st Generation Intel Mobile Core i3, i5 and i7 processors - 2808255 - Global American, Inc.
Specs
Processor / CPU Intel Core i3
CPU Socket Socket rPGA988
Chipset INTEL
View Details
5.25
Specs
On Board Features Video; Ethernet Controller
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details