Mini-ITX / Mini-DTX SECC Desktop Chassis with choice of 300 Watt 80 Plus or 450 Watt 80 Plus SFX Power Supply
| Global American, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | 1407684 |
| Product Name | SG05B Mini-ITX / Mini-DTX SECC Desktop Chassis with choice of 300 Watt 80 Plus or 450 Watt 80 Plus SFX Power |
| Product Type | Chassis |
| Mounting Style | Desktop |
| Controls & Indicators | Power ON/OFF Switch |
| Height | 6.93 inch (176 mm) |
| Width | 8.74 inch (222 mm) |