Glas-Col, LLC Resin Reaction Flask Mantle 517

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Suppliers

Company
Product
Description
Supplier Links
Resin Reaction Flask Mantle - 517 - Glas-Col, LLC
Terre Haute, IN, USA
Resin Reaction Flask Mantle
517
Resin Reaction Flask Mantle 517
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 517
Product Name Resin Reaction Flask Mantle
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 2000 ml (122 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Mantle/Control Package - 100D O400PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 115 V
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 100 ml (6.1 cubic inches)
View Details