Glas-Col, LLC Digital Timer 104A PT624

Description
Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.
Description
Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
Digital Timer - 104A PT624 - Glas-Col, LLC
Terre Haute, IN, USA
Digital Timer
104A PT624
Digital Timer 104A PT624
Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PT624
Product Name Digital Timer
Configuration Controller
Electrical Specs 10A 120 V, 3-Wire Ground and Line Cord
Power 2400 watts
Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 3000 ml (183 cubic inches)
View Details
Erlenmeyer Flask Mantle - 100A O910 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details