Glas-Col, LLC Low Profile Control 104A PLSM224T

Description
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.
Description
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Control - 104A PLSM224T - Glas-Col, LLC
Terre Haute, IN, USA
Low Profile Control
104A PLSM224T
Low Profile Control 104A PLSM224T
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PLSM224T
Product Name Low Profile Control
Configuration Controller
Electrical Specs 10A 240 V, 3-Wire Load and 3-Wire Line
Power 2400 watts
Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 250 ml (15.26 cubic inches)
View Details
Mantle/Control Package - 100D TM109PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 50 ml (3.05 cubic inches)
View Details