Glas-Col, LLC Ramptrol 104A PL924

Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.
Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
Ramptrol - 104A PL924 - Glas-Col, LLC
Terre Haute, IN, USA
Ramptrol
104A PL924
Ramptrol 104A PL924
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL924
Product Name Ramptrol
Configuration Controller
Electrical Specs 10A 240V
Temperature Range 0.0 to 816 C (32 to 1501 F)
Power 2400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Combo Mantle - 100D RX30412 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 120 V, 2 Interconnect and 2 Power Cords
Flask 250 to 300 ml (15.26 to 18.31 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Series STM Mantle - 100B STM401 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 100 ml (6.1 cubic inches)
View Details