Glas-Col, LLC Ramptrol 104A PL912

Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.
Description
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
Ramptrol - 104A PL912 - Glas-Col, LLC
Terre Haute, IN, USA
Ramptrol
104A PL912
Ramptrol 104A PL912
The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

The MantleMinder II is an automatic, time proportioning control used with heating mantles, tapes, cords, small ovens and other resistive heating loads up to 2,400W (240V). Very small loads may be easily protected by changing the fuse. The load and the thermocouple receptacles are located on the front panel for easy accessibility. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL912
Product Name Ramptrol
Configuration Controller
Electrical Specs 15A 120V
Temperature Range 0.0 to 816 C (32 to 1501 F)
Power 1800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Buschner Funnel Mantle - 100A O817 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Hemispherical Mantle - 100A O401 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 200 ml (12.2 cubic inches)
View Details