Glas-Col, LLC Digitrol II 104A PL624

Description
The DigiTrol II uses a 1/16 DIN microprocessor-based , user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.
Description
The DigiTrol II uses a 1/16 DIN microprocessor-based , user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
Digitrol II - 104A PL624 - Glas-Col, LLC
Terre Haute, IN, USA
Digitrol II
104A PL624
Digitrol II 104A PL624
The DigiTrol II uses a 1/16 DIN microprocessor-based , user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.

The DigiTrol II uses a 1/16 DIN microprocessor-based, user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL624
Product Name Digitrol II
Configuration Controller
Electrical Specs 10A 240V, 3-Wire (Load and Line) Cord
Certifications CE Certification Available
Temperature Range 0.0 to 750 C (32 to 1382 F)
Power 2400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Series M Mantle - 100C M102 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, 4' Detachable, 3-Wire Cord
Flask 250 ml (15.26 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
Buchner Funnel Mantle - Fritted Plate - 100B TM836 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details