Glas-Col, LLC Powrtwin 104A PL1202

Description
Glas-Col's PowrTwin control is capable of controlling two separate circuits independently. Like the PowrTrol, the PowrTwin is a solid-state, proportional-voltage controller that allows the precise manual control of laboratory heating equipment such as heating tapes, cords, and mantles. The PowrTwin has an output range adjustable from 5-100% of rated voltage. The PowrTwin can be used on the bench top.
Description
Glas-Col's PowrTwin control is capable of controlling two separate circuits independently. Like the PowrTrol, the PowrTwin is a solid-state, proportional-voltage controller that allows the precise manual control of laboratory heating equipment such as heating tapes, cords, and mantles. The PowrTwin has an output range adjustable from 5-100% of rated voltage. The PowrTwin can be used on the bench top.

Suppliers

Company
Product
Description
Supplier Links
Powrtwin - 104A PL1202 - Glas-Col, LLC
Terre Haute, IN, USA
Powrtwin
104A PL1202
Powrtwin 104A PL1202
Glas-Col's PowrTwin control is capable of controlling two separate circuits independently. Like the PowrTrol, the PowrTwin is a solid-state, proportional-voltage controller that allows the precise manual control of laboratory heating equipment such as heating tapes, cords, and mantles. The PowrTwin has an output range adjustable from 5-100% of rated voltage. The PowrTwin can be used on the bench top.

Glas-Col's PowrTwin control is capable of controlling two separate circuits independently. Like the PowrTrol, the PowrTwin is a solid-state, proportional-voltage controller that allows the precise manual control of laboratory heating equipment such as heating tapes, cords, and mantles. The PowrTwin has an output range adjustable from 5-100% of rated voltage. The PowrTwin can be used on the bench top.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL1202
Product Name Powrtwin
Configuration Controller
Electrical Specs 7A ;120 V, 3-Wire Line Cord & plug
Power 840 watts
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 200 ml (12.2 cubic inches)
View Details
HeatingTop - 100A MO1063 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details