Glas-Col, LLC Stir Control II 104A EMC424

Description
LED relative field speed indication, lighted on/off power switch, fuse protection, 3-wire load receptable, 3-wire line cord and molded plug. Receptacles are on the front for operating two stirring units at once. StirControl II connects to the StirMantle by cord so it may be placed outside a corrosive hood atmosphere and is easily accessible. Stepless speed: 50-750 rpm
Description
LED relative field speed indication, lighted on/off power switch, fuse protection, 3-wire load receptable, 3-wire line cord and molded plug. Receptacles are on the front for operating two stirring units at once. StirControl II connects to the StirMantle by cord so it may be placed outside a corrosive hood atmosphere and is easily accessible. Stepless speed: 50-750 rpm

Suppliers

Company
Product
Description
Supplier Links
Stir Control II - 104A EMC424 - Glas-Col, LLC
Terre Haute, IN, USA
Stir Control II
104A EMC424
Stir Control II 104A EMC424
LED relative field speed indication, lighted on/off power switch, fuse protection, 3-wire load receptable, 3-wire line cord and molded plug. Receptacles are on the front for operating two stirring units at once. StirControl II connects to the StirMantle by cord so it may be placed outside a corrosive hood atmosphere and is easily accessible. Stepless speed: 50-750 rpm

LED relative field speed indication, lighted on/off power switch, fuse protection, 3-wire load receptable, 3-wire line cord and molded plug. Receptacles are on the front for operating two stirring units at once.

StirControl II connects to the StirMantle by cord so it may be placed outside a corrosive hood atmosphere and is easily accessible.

Stepless speed: 50-750 rpm

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A EMC424
Product Name Stir Control II
Configuration Controller
Electrical Specs 240 V, 50/60 Hz, 60VA, 50-750 rpm
Certifications CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Resin Reaction Flask Mantle - 100A O580 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 12000 ml (732 cubic inches)
View Details
Griffin Beaker Mantle - 100A O613 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 800 ml (48.82 cubic inches)
View Details