Glas-Col, LLC Mantle/Control Package 100D TM94PL

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantle package for round bottom flasks with the PowerTrol power control. PowerTrol is a solid state proportional voltage control that provides precise manual control of the output range which is adjustable from 5-100%. Aluminum Housed Mantles Feature: Rigid housing provides strength and durability while supporting the weight of the vessel Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantle package for round bottom flasks with the PowerTrol power control. PowerTrol is a solid state proportional voltage control that provides precise manual control of the output range which is adjustable from 5-100%. Aluminum Housed Mantles Feature: Rigid housing provides strength and durability while supporting the weight of the vessel Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures

Suppliers

Company
Product
Description
Supplier Links
Mantle/Control Package - 100D TM94PL - Glas-Col, LLC
Terre Haute, IN, USA
Mantle/Control Package
100D TM94PL
Mantle/Control Package 100D TM94PL
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantle package for round bottom flasks with the PowerTrol power control. PowerTrol is a solid state proportional voltage control that provides precise manual control of the output range which is adjustable from 5-100%. Aluminum Housed Mantles Feature: Rigid housing provides strength and durability while supporting the weight of the vessel Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity.

The Series TM mantle package for round bottom flasks with the PowerTrol power control. PowerTrol is a solid state proportional voltage control that provides precise manual control of the output range which is adjustable from 5-100%.

Aluminum Housed Mantles Feature:

  • Rigid housing provides strength and durability while supporting the weight of the vessel
  • Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware
  • Withstands 400°C internal operating temperature
  • Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D TM94PL
Product Name Mantle/Control Package
Configuration Mantle and Controller
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
Flask 50 ml (3.05 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Spherical Flask Mantle - 112 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
60° Funnel Mantle - 100A O712 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details