Glas-Col, LLC Mantle/Control Package 100D O415PL

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col offers its standard Series O mantles for round-bottom flasks with the PowrTrol power control as a special, economical package. The PowrTrol is one of the newest power controls from Glas-Col and is ideally suited for accurate control of mantles, tapes, cords, and other resistive loads. The unit is a solid-state, proportional-voltage control that provides precise manual control of the output range, which is adjustable from 3-100%. The heating mantles in this package represent one of the most popular items in the Glas-Col family of laboratory products. The standard Series O mantles are for round-bottom flasks from 50 ml to 5,000 ml in both 120V and 240V where available. Series O mantles are made of flexible fabric and represent one of the most economical ways to safely heat chemicals in the lab. It should be used with a support as shown in the Series O mantle section of this catalog. The fabric interior cushions the glassware to reduce the chance of breakage. Use with Series O support is recommended. Fabric Heating Mantles Feature: Fabric exterior provides effective heating in a space saving configuration Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Ideal for bottom holes, viewing ports, and other tubulations Easily customized for most applications
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col offers its standard Series O mantles for round-bottom flasks with the PowrTrol power control as a special, economical package. The PowrTrol is one of the newest power controls from Glas-Col and is ideally suited for accurate control of mantles, tapes, cords, and other resistive loads. The unit is a solid-state, proportional-voltage control that provides precise manual control of the output range, which is adjustable from 3-100%. The heating mantles in this package represent one of the most popular items in the Glas-Col family of laboratory products. The standard Series O mantles are for round-bottom flasks from 50 ml to 5,000 ml in both 120V and 240V where available. Series O mantles are made of flexible fabric and represent one of the most economical ways to safely heat chemicals in the lab. It should be used with a support as shown in the Series O mantle section of this catalog. The fabric interior cushions the glassware to reduce the chance of breakage. Use with Series O support is recommended. Fabric Heating Mantles Feature: Fabric exterior provides effective heating in a space saving configuration Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Ideal for bottom holes, viewing ports, and other tubulations Easily customized for most applications

Suppliers

Company
Product
Description
Supplier Links
Mantle/Control Package - 100D O415PL - Glas-Col, LLC
Terre Haute, IN, USA
Mantle/Control Package
100D O415PL
Mantle/Control Package 100D O415PL
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col offers its standard Series O mantles for round-bottom flasks with the PowrTrol power control as a special, economical package. The PowrTrol is one of the newest power controls from Glas-Col and is ideally suited for accurate control of mantles, tapes, cords, and other resistive loads. The unit is a solid-state, proportional-voltage control that provides precise manual control of the output range, which is adjustable from 3-100%. The heating mantles in this package represent one of the most popular items in the Glas-Col family of laboratory products. The standard Series O mantles are for round-bottom flasks from 50 ml to 5,000 ml in both 120V and 240V where available. Series O mantles are made of flexible fabric and represent one of the most economical ways to safely heat chemicals in the lab. It should be used with a support as shown in the Series O mantle section of this catalog. The fabric interior cushions the glassware to reduce the chance of breakage. Use with Series O support is recommended. Fabric Heating Mantles Feature: Fabric exterior provides effective heating in a space saving configuration Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Ideal for bottom holes, viewing ports, and other tubulations Easily customized for most applications

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity.

Glas-Col offers its standard Series O mantles for round-bottom flasks with the PowrTrol power control as a special, economical package. The PowrTrol is one of the newest power controls from Glas-Col and is ideally suited for accurate control of mantles, tapes, cords, and other resistive loads. The unit is a solid-state, proportional-voltage control that provides precise manual control of the output range, which is adjustable from 3-100%.

The heating mantles in this package represent one of the most popular items in the Glas-Col family of laboratory products. The standard Series O mantles are for round-bottom flasks from 50 ml to 5,000 ml in both 120V and 240V where available. Series O mantles are made of flexible fabric and represent one of the most economical ways to safely heat chemicals in the lab. It should be used with a support as shown in the Series O mantle section of this catalog. The fabric interior cushions the glassware to reduce the chance of breakage. Use with Series O support is recommended.

Fabric Heating Mantles Feature:

  • Fabric exterior provides effective heating in a space saving configuration
  • Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware
  • Withstands 400°C internal operating temperature
  • Ideal for bottom holes, viewing ports, and other tubulations
  • Easily customized for most applications
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D O415PL
Product Name Mantle/Control Package
Configuration Mantle and Controller
Electrical Specs 230 V
Flask 5000 ml (305 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Spherical Mantle - 100A O1093 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 1000 ml (61.02 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 12000 ml (732 cubic inches)
View Details