Glas-Col, LLC Large Capacity Stirmantle 100D EMS121

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as 72L with a magnetic stir bar.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as 72L with a magnetic stir bar.

Suppliers

Company
Product
Description
Supplier Links
Large Capacity Stirmantle - 100D EMS121 - Glas-Col, LLC
Terre Haute, IN, USA
Large Capacity Stirmantle
100D EMS121
Large Capacity Stirmantle 100D EMS121
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as 72L with a magnetic stir bar.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as 72L with a magnetic stir bar.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D EMS121
Product Name Large Capacity Stirmantle
Configuration Mantle and Controller
Electrical Specs 230 V, 1/50 HP Motor, Terminal Block
Features Stirring
Flask 50000 ml (3051 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 50 ml (3.05 cubic inches)
View Details
Griffin Beaker Mantle - 100A O610 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Flask 600 ml (36.61 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 125 ml (7.63 cubic inches)
View Details