Glas-Col, LLC StirMantle Complete System 100D EMS106

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Suppliers

Company
Product
Description
Supplier Links
StirMantle Complete System - 100D EMS106 - Glas-Col, LLC
Terre Haute, IN, USA
StirMantle Complete System
100D EMS106
StirMantle Complete System 100D EMS106
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D EMS106
Product Name StirMantle Complete System
Configuration Mantle and Controller
Electrical Specs 115 V Mantle, 60 VA.50-750 rpm.
Features Stirring
Certifications CSA Certified
Flask 500 ml (30.51 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 50 ml (3.05 cubic inches)
View Details
Spherical Mantle - 100A O1163 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 3000 ml (183 cubic inches)
View Details