Glas-Col, LLC Large Capacity Stirmantle 100D AMS116

Description
For added safety Glas-Col has introduced the Large Capacity Stirmantle with an air drive magnetic stirring system. This mantle is similar in construction to all aluminum housed Glas-Col mantles with the exception of the air motor drive and outlet box. All LC stirmantles feature: Rigid housing provides strength and durability while supporting the weight of the vessel Fabric interior to softly nestle glass vessels and reduce the chance of thermal shock Adaptable to most vessels including larger sizes Withstands 400° C internal operating termperature, enough power for most applications Can be adapted to special applications with custom sizes Air drive magnetic motor Conduit aluminum outlet box for hard wire or extension cord connection Mantles furnished with one 1/4" NPT fitting for purging
Description
For added safety Glas-Col has introduced the Large Capacity Stirmantle with an air drive magnetic stirring system. This mantle is similar in construction to all aluminum housed Glas-Col mantles with the exception of the air motor drive and outlet box. All LC stirmantles feature: Rigid housing provides strength and durability while supporting the weight of the vessel Fabric interior to softly nestle glass vessels and reduce the chance of thermal shock Adaptable to most vessels including larger sizes Withstands 400° C internal operating termperature, enough power for most applications Can be adapted to special applications with custom sizes Air drive magnetic motor Conduit aluminum outlet box for hard wire or extension cord connection Mantles furnished with one 1/4" NPT fitting for purging

Suppliers

Company
Product
Description
Supplier Links
Large Capacity Stirmantle - 100D AMS116 - Glas-Col, LLC
Terre Haute, IN, USA
Large Capacity Stirmantle
100D AMS116
Large Capacity Stirmantle 100D AMS116
For added safety Glas-Col has introduced the Large Capacity Stirmantle with an air drive magnetic stirring system. This mantle is similar in construction to all aluminum housed Glas-Col mantles with the exception of the air motor drive and outlet box. All LC stirmantles feature: Rigid housing provides strength and durability while supporting the weight of the vessel Fabric interior to softly nestle glass vessels and reduce the chance of thermal shock Adaptable to most vessels including larger sizes Withstands 400° C internal operating termperature, enough power for most applications Can be adapted to special applications with custom sizes Air drive magnetic motor Conduit aluminum outlet box for hard wire or extension cord connection Mantles furnished with one 1/4" NPT fitting for purging

For added safety Glas-Col has introduced the Large Capacity Stirmantle with an air drive magnetic stirring system. This mantle is similar in construction to all aluminum housed Glas-Col mantles with the exception of the air motor drive and outlet box.

All LC stirmantles feature:

  • Rigid housing provides strength and durability while supporting the weight of the vessel
  • Fabric interior to softly nestle glass vessels and reduce the chance of thermal shock
  • Adaptable to most vessels including larger sizes
  • Withstands 400° C internal operating termperature, enough power for most applications
  • Can be adapted to special applications with custom sizes
  • Air drive magnetic motor
  • Conduit aluminum outlet box for hard wire or extension cord connection
  • Mantles furnished with one 1/4" NPT fitting for purging
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D AMS116
Product Name Large Capacity Stirmantle
Configuration Mantle
Electrical Specs 115V
Features Stirring
Flask 12000 ml (732 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Mantle/Control Package - 100D TM111PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details
Hemispherical Mantle - 100A O411 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 2000 ml (122 cubic inches)
View Details