Glas-Col, LLC Series M Mantle 100C M110

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.

Suppliers

Company
Product
Description
Supplier Links
Series M Mantle - 100C M110 - Glas-Col, LLC
Terre Haute, IN, USA
Series M Mantle
100C M110
Series M Mantle 100C M110
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100C M110
Product Name Series M Mantle
Configuration Mantle
Electrical Specs 115 V, 4' Detachable, 3-Wire Cord
Flask 2000 ml (122 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
Separatory Funnel Mantle - 100A O851 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details