Glas-Col, LLC Buchner Funnel Mantle - Fixed Plate 100B TM822

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Suppliers

Company
Product
Description
Supplier Links
Buchner Funnel Mantle - Fixed Plate - 100B TM822 - Glas-Col, LLC
Terre Haute, IN, USA
Buchner Funnel Mantle - Fixed Plate
100B TM822
Buchner Funnel Mantle - Fixed Plate 100B TM822
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B TM822
Product Name Buchner Funnel Mantle - Fixed Plate
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Buchner Funnel Mantle - Fixed Plate - 100B TM808 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
Hemispherical Mantle - 100A O413 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 3000 ml (183 cubic inches)
View Details