Glas-Col, LLC Series STM Mantle 100B STM1300

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.

Suppliers

Company
Product
Description
Supplier Links
Series STM Mantle - 100B STM1300 - Glas-Col, LLC
Terre Haute, IN, USA
Series STM Mantle
100B STM1300
Series STM Mantle 100B STM1300
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B STM1300
Product Name Series STM Mantle
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
Flask 5000 ml (305 cubic inches)
Temperature Range ? to 343 C (? to 650 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Griffin Beaker Mantle - 100A O611 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 600 ml (36.61 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Combo Mantle - 100D RX30412 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 120 V, 2 Interconnect and 2 Power Cords
Flask 250 to 300 ml (15.26 to 18.31 cubic inches)
View Details