Glas-Col, LLC Erlenmeyer Flask Mantle 100A O932

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.

Suppliers

Company
Product
Description
Supplier Links
Erlenmeyer Flask Mantle - 100A O932 - Glas-Col, LLC
Terre Haute, IN, USA
Erlenmeyer Flask Mantle
100A O932
Erlenmeyer Flask Mantle 100A O932
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually susceptible heavy-walled vessels. Even small liquid volumes may be heated in this mantle because its heat is concentrated at the bottom.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O932
Product Name Erlenmeyer Flask Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Flask 4000 ml (244 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Resin Reaction Flask Mantle - 100A O570 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 3000 ml (183 cubic inches)
View Details
Resin Reaction Flask Mantle - 561 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 500 ml (30.51 cubic inches)
View Details