Glas-Col, LLC Separatory Funnel Mantle 100A O864

Description
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.
Description
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Suppliers

Company
Product
Description
Supplier Links
Separatory Funnel Mantle - 100A O864 - Glas-Col, LLC
Terre Haute, IN, USA
Separatory Funnel Mantle
100A O864
Separatory Funnel Mantle 100A O864
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O864
Product Name Separatory Funnel Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Series STM Mantle - 100B STM700 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 200 ml (12.2 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Hemispherical Mantle - 100A O404 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details