Glas-Col, LLC Separatory Funnel Mantle 100A O851

Description
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.
Description
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Suppliers

Company
Product
Description
Supplier Links
Separatory Funnel Mantle - 100A O851 - Glas-Col, LLC
Terre Haute, IN, USA
Separatory Funnel Mantle
100A O851
Separatory Funnel Mantle 100A O851
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O851
Product Name Separatory Funnel Mantle
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Beaker Mantle - 100A O633 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 3000 ml (183 cubic inches)
View Details
Large Capacity StirMantle - Schott - 100D EMS119G - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V, 1/50 HP Motor, Terminal Block
Features Stirring
View Details