Glas-Col, LLC Buschner Funnel Mantle 100A O819

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Suppliers

Company
Product
Description
Supplier Links
Buschner Funnel Mantle - 100A O819 - Glas-Col, LLC
Terre Haute, IN, USA
Buschner Funnel Mantle
100A O819
Buschner Funnel Mantle 100A O819
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O819
Product Name Buschner Funnel Mantle
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Hemispherical Mantle - 100A O410 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details