Glas-Col, LLC 60° Funnel Mantle 100A O723

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Suppliers

Company
Product
Description
Supplier Links
60° Funnel Mantle - 100A O723 - Glas-Col, LLC
Terre Haute, IN, USA
60° Funnel Mantle
100A O723
60° Funnel Mantle 100A O723
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O723
Product Name 60° Funnel Mantle
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Mantle - Pear Shaped - 100A MICP150 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 3' 2 Wire Cord
Flask 150 ml (9.15 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Ramptrol - 104A PL924 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 10A 240V
Temperature Range 0.0 to 816 C (32 to 1501 F)
View Details