Glas-Col, LLC 60° Funnel Mantle 100A O716

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Suppliers

Company
Product
Description
Supplier Links
60° Funnel Mantle - 100A O716 - Glas-Col, LLC
Terre Haute, IN, USA
60° Funnel Mantle
100A O716
60° Funnel Mantle 100A O716
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during transfer.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O716
Product Name 60° Funnel Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
StirMantle - 100D TEM104 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V
Features Stirring
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 250 ml (15.26 cubic inches)
View Details
Large Capacity StirMantle - Schott - 100D EMS118G - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 115 V, 1/50 HP Motor, Terminal Block
Features Stirring
View Details