Glas-Col, LLC Griffin Beaker Mantle 100A O604

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Suppliers

Company
Product
Description
Supplier Links
Griffin Beaker Mantle - 100A O604 - Glas-Col, LLC
Terre Haute, IN, USA
Griffin Beaker Mantle
100A O604
Griffin Beaker Mantle 100A O604
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be heated.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O604
Product Name Griffin Beaker Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Flask 150 ml (9.15 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Griffin Beaker Mantle - 100A O610 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Flask 600 ml (36.61 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Minitrol - 1 Circuit - 104A PL312 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 120 V, 3-Wire Load, 3-Wire Line & plug
Certifications CSA Certified
View Details