Glas-Col, LLC Hemispherical Mantle 100A O406

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series O spherical flask mantle covers only the flask's bottom half, letting you see its full contents. It should be used with the Series O supports. Fabric Heating Mantles Feature: Fabric exterior provides effective heating in a space saving configuration Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Ideal for bottom holes, viewing ports, and other tubulations
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series O spherical flask mantle covers only the flask's bottom half, letting you see its full contents. It should be used with the Series O supports. Fabric Heating Mantles Feature: Fabric exterior provides effective heating in a space saving configuration Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Ideal for bottom holes, viewing ports, and other tubulations

Suppliers

Company
Product
Description
Supplier Links
Hemispherical Mantle - 100A O406 - Glas-Col, LLC
Terre Haute, IN, USA
Hemispherical Mantle
100A O406
Hemispherical Mantle 100A O406
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series O spherical flask mantle covers only the flask's bottom half, letting you see its full contents. It should be used with the Series O supports. Fabric Heating Mantles Feature: Fabric exterior provides effective heating in a space saving configuration Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware Withstands 400°C internal operating temperature Ideal for bottom holes, viewing ports, and other tubulations

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity.

The Series O spherical flask mantle covers only the flask's bottom half, letting you see its full contents. It should be used with the Series O supports.

Fabric Heating Mantles Feature:

  • Fabric exterior provides effective heating in a space saving configuration
  • Fabric interior to softly nest glass vessels to reduce the chance of thermal shock and damage to glassware
  • Withstands 400°C internal operating temperature
  • Ideal for bottom holes, viewing ports, and other tubulations
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O406
Product Name Hemispherical Mantle
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Flask 500 ml (30.51 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Mantle - Spherical - 100A MIC20 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 3' 2 Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 50 ml (3.05 cubic inches)
View Details
TM Glass Fabric Mantle - 100B TM124 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230V
Flask 100000 ml (6102 cubic inches)
View Details