Glas-Col, LLC Spherical Mantle 100A O1113

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Suppliers

Company
Product
Description
Supplier Links
Spherical Mantle - 100A O1113 - Glas-Col, LLC
Terre Haute, IN, USA
Spherical Mantle
100A O1113
Spherical Mantle 100A O1113
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and efficiency. The circumferential zipper holds the halves snugly together to prevent heat loss, and the side split in top allows removal without disturbing the flask. Use with the Glas-Col Series O support is recommended.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A O1113
Product Name Spherical Mantle
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 2000 ml (122 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Low Profile Control - 104A PLSM224 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 10A 240 V, 3-Wire Load and 3-Wire Line
Power 2400 watts
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 12000 ml (732 cubic inches)
View Details
Separatory Funnel Mantle - 100A O865 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
View Details