Glas-Col, LLC HeatingTop 100A MO1163

Description
Welcome to the Heating Mantle section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab!
Description
Welcome to the Heating Mantle section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab!

Suppliers

Company
Product
Description
Supplier Links
HeatingTop - 100A MO1163 - Glas-Col, LLC
Terre Haute, IN, USA
HeatingTop
100A MO1163
HeatingTop 100A MO1163
Welcome to the Heating Mantle section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab!

Welcome to the Heating Mantle section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that is adapted to your lab!

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A MO1163
Product Name HeatingTop
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
Flask 12000 ml (732 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 3000 ml (183 cubic inches)
View Details
Hemispherical Mantle - 100A O416 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 5000 ml (305 cubic inches)
View Details