Glas-Col, LLC Micro Mantle - Pear Shaped 100A MICP5

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Suppliers

Company
Product
Description
Supplier Links
Micro Mantle - Pear Shaped - 100A MICP5 - Glas-Col, LLC
Terre Haute, IN, USA
Micro Mantle - Pear Shaped
100A MICP5
Micro Mantle - Pear Shaped 100A MICP5
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A MICP5
Product Name Micro Mantle - Pear Shaped
Configuration Mantle
Electrical Specs 230 V, Separable 3' 2 Wire Cord
Flask 5 ml (0.3051 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

MantleMinder II - 104A PL524 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 240V, 3-Wire (Load and Line) Cord
Temperature Range 0.0 to 750 C (32 to 1382 F)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Separatory Funnel Mantle - 100A O857 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
View Details