The HST20 lets you maintain stirring speed with a 1/8 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive motors and controls to allow control placement away from hostile environments.
| Glas-Col, LLC | |
|---|---|
| Product Category | Laboratory Mixers |
| Product Number | 099D HST 22021 |
| Product Name | HST20 Series Stirring System w/ Monitor |
| Features | Continuous |
| Display Type | Digital Numerical Display |
| User Interface | Analog |
| Media Type | Liquids |
| Mixer Type | Propellor |