The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light materials, while the geared shaft generates higher torque at slower speeds for stirring more viscous mixtures. Continuously variable speed control.
| Glas-Col, LLC | |
|---|---|
| Product Category | Laboratory Mixers |
| Product Number | 099D GT31 |
| Product Name | GT31 Stirring System |
| Features | Continuous |
| User Interface | Analog |
| Media Type | Liquids |
| Mixer Type | Propellor |