Glas-Col, LLC Evaporator System 099A EV9624S

Description
Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistant evaporation. Needle height is easliy adjustable to enable most sizes and capacities of microplates.
Description
Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistant evaporation. Needle height is easliy adjustable to enable most sizes and capacities of microplates.

Suppliers

Company
Product
Description
Supplier Links
Evaporator System - 099A EV9624S - Glas-Col, LLC
Terre Haute, IN, USA
Evaporator System
099A EV9624S
Evaporator System 099A EV9624S
Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistant evaporation. Needle height is easliy adjustable to enable most sizes and capacities of microplates.

Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistant evaporation. Needle height is easliy adjustable to enable most sizes and capacities of microplates.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Evaporators
Product Number 099A EV9624S
Product Name Evaporator System
Application Research & Development
Type Thermal
Materials of Construction Nylon
Power Source Nitrogen Gas
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - DM Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Power Source Electric
Evaporation Rate 0.0625 to 1 GPH (0.0657 to 1.05 ml/sec)
View Details
Heated System - 109A 11-80481 - Glas-Col, LLC
Specs
Application Research & Development
Type Thermal
Power Source Nitrogen Gas
View Details