Glas-Col, LLC Evaporator System 099A EV9612ST

Description
Low cost solution for the concentration of 96 well extractions and reactions Each SS Needle delivers an equal flow of nitrogen or other gas Gently speeds evaporation of excess liquid Heats to 100°C for even faster drying times. Digital temperature control. Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistent evaporation. Needle height is easily adjustable to enable most sizes and capacities of microplates.
Description
Low cost solution for the concentration of 96 well extractions and reactions Each SS Needle delivers an equal flow of nitrogen or other gas Gently speeds evaporation of excess liquid Heats to 100°C for even faster drying times. Digital temperature control. Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistent evaporation. Needle height is easily adjustable to enable most sizes and capacities of microplates.

Suppliers

Company
Product
Description
Supplier Links
Evaporator System - 099A EV9612ST - Glas-Col, LLC
Terre Haute, IN, USA
Evaporator System
099A EV9612ST
Evaporator System 099A EV9612ST
Low cost solution for the concentration of 96 well extractions and reactions Each SS Needle delivers an equal flow of nitrogen or other gas Gently speeds evaporation of excess liquid Heats to 100°C for even faster drying times. Digital temperature control. Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistent evaporation. Needle height is easily adjustable to enable most sizes and capacities of microplates.
  • Low cost solution for the concentration of 96 well extractions and reactions
  • Each SS Needle delivers an equal flow of nitrogen or other gas
  • Gently speeds evaporation of excess liquid
  • Heats to 100°C for even faster drying times.
  • Digital temperature control.

Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistent evaporation. Needle height is easily adjustable to enable most sizes and capacities of microplates.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Evaporators
Product Number 099A EV9612ST
Product Name Evaporator System
Application Research & Development
Type Thermal
Power Source Nitrogen Gas
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - RM Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
View Details
Evaporator System - 099A EV9624S - Glas-Col, LLC
Specs
Application Research & Development
Type Thermal
Materials of Construction Nylon
View Details