Glas-Col, LLC Digital Pulse Mixer 099A DPM12E24

Description
This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.
Description
This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.

Suppliers

Company
Product
Description
Supplier Links
Digital Pulse Mixer - 099A DPM12E24 - Glas-Col, LLC
Terre Haute, IN, USA
Digital Pulse Mixer
099A DPM12E24
Digital Pulse Mixer 099A DPM12E24
This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.

This system is designed to rapidly evaporate/concentrate solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Evaporators
Product Number 099A DPM12E24
Product Name Digital Pulse Mixer
Application Research & Development
Type Pulsation
Power Source Nitrogen Gas
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - PTC Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Evaporation Rate 0.1458 to 0.3333 GPH (0.1533 to 0.3505 ml/sec)
View Details
Evaporator System - 099A EV9624S - Glas-Col, LLC
Specs
Application Research & Development
Type Thermal
Materials of Construction Nylon
View Details