Gilson Company, Inc. Tyler 12" Ro-Tap Sieve Shaker, 220V/60Hz SS-31S

Description
W.S. Tyler™ Ro-Tap® Sieve Shakers have 278 oscillations and 150 taps per minute as specified in some ASTM and other sieving applications. Horizontal, circular action combined with vertical tapping assures accurate and consistent results. These shakers are designed for heavy-duty use and bolt easily to a solid table or sturdy bench top. All models feature an adjustable-plate sieve support and built-in 99 minute x 0.1 second digital timer. Powerful 1/4hp motors provide plenty of action for efficient separations. Sieves are ordered separately and a sieve cover is required. SS-30 8in Ro-Tap® Sieve Shaker holds up to six full-height 8in (203mm) sieves with a full-height pan, or thirteen half-height sieves with a halfheight pan. Recommended particle size range is No.4 (4.75mm) to No.635 (20¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH. SS-31 12in Ro-Tap® Sieve Shaker holds up to four 12in (305mm) full-height sieves and pan, six intermediate height and pan, or eight half-height sieves and pan. Recommended particle size range is 1/2in (12.5mm) to No.500 (25¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH. SS-33 8in Ro-Tap® II Sieve Shaker performs two 8in (203mm) sieve tests simultaneously with exactly the same action as the single-stack models. Recommended particle size range is from No.4 to No.635. Dimensions: 31x27x26in (787x686x660mm), WxDxH. SSA-320A Sound Enclosure is designed for SS-30 or SS-31 W.S. Tyler™ Ro-Tap® Sieve Shakers. Hammer-tone finished steel cabinet is lined with 1in (25.4mm) thick acoustic foam. Two front doors and a top-opening panel allow easy access to shaker. A small access port is built-in to the rear of each unit. SSA-321 Sound Enclosure has all the same features as the SS-320A, but is dimensioned to fit the larger SS-33 Ro-Tap® ll Sieve Shaker. SSA-325 Test Stand for SS-30 and SS-31 Ro-Tap® models can be used with or without the SSA-320A Sound Enclosure. The sturdy, lightweight aluminum frame includes hardware and instructions for easy assembly and floor anchoring.
Description
W.S. Tyler™ Ro-Tap® Sieve Shakers have 278 oscillations and 150 taps per minute as specified in some ASTM and other sieving applications. Horizontal, circular action combined with vertical tapping assures accurate and consistent results. These shakers are designed for heavy-duty use and bolt easily to a solid table or sturdy bench top. All models feature an adjustable-plate sieve support and built-in 99 minute x 0.1 second digital timer. Powerful 1/4hp motors provide plenty of action for efficient separations. Sieves are ordered separately and a sieve cover is required. SS-30 8in Ro-Tap® Sieve Shaker holds up to six full-height 8in (203mm) sieves with a full-height pan, or thirteen half-height sieves with a halfheight pan. Recommended particle size range is No.4 (4.75mm) to No.635 (20¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH. SS-31 12in Ro-Tap® Sieve Shaker holds up to four 12in (305mm) full-height sieves and pan, six intermediate height and pan, or eight half-height sieves and pan. Recommended particle size range is 1/2in (12.5mm) to No.500 (25¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH. SS-33 8in Ro-Tap® II Sieve Shaker performs two 8in (203mm) sieve tests simultaneously with exactly the same action as the single-stack models. Recommended particle size range is from No.4 to No.635. Dimensions: 31x27x26in (787x686x660mm), WxDxH. SSA-320A Sound Enclosure is designed for SS-30 or SS-31 W.S. Tyler™ Ro-Tap® Sieve Shakers. Hammer-tone finished steel cabinet is lined with 1in (25.4mm) thick acoustic foam. Two front doors and a top-opening panel allow easy access to shaker. A small access port is built-in to the rear of each unit. SSA-321 Sound Enclosure has all the same features as the SS-320A, but is dimensioned to fit the larger SS-33 Ro-Tap® ll Sieve Shaker. SSA-325 Test Stand for SS-30 and SS-31 Ro-Tap® models can be used with or without the SSA-320A Sound Enclosure. The sturdy, lightweight aluminum frame includes hardware and instructions for easy assembly and floor anchoring.

Suppliers

Company
Product
Description
Supplier Links
Tyler 12" Ro-Tap Sieve Shaker, 220V/60Hz - SS-31S - Gilson Company, Inc.
Lewis Center, OH, USA
Tyler 12" Ro-Tap Sieve Shaker, 220V/60Hz
SS-31S
Tyler 12" Ro-Tap Sieve Shaker, 220V/60Hz SS-31S
W.S. Tyler™ Ro-Tap® Sieve Shakers have 278 oscillations and 150 taps per minute as specified in some ASTM and other sieving applications. Horizontal, circular action combined with vertical tapping assures accurate and consistent results. These shakers are designed for heavy-duty use and bolt easily to a solid table or sturdy bench top. All models feature an adjustable-plate sieve support and built-in 99 minute x 0.1 second digital timer. Powerful 1/4hp motors provide plenty of action for efficient separations. Sieves are ordered separately and a sieve cover is required. SS-30 8in Ro-Tap® Sieve Shaker holds up to six full-height 8in (203mm) sieves with a full-height pan, or thirteen half-height sieves with a halfheight pan. Recommended particle size range is No.4 (4.75mm) to No.635 (20¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH. SS-31 12in Ro-Tap® Sieve Shaker holds up to four 12in (305mm) full-height sieves and pan, six intermediate height and pan, or eight half-height sieves and pan. Recommended particle size range is 1/2in (12.5mm) to No.500 (25¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH. SS-33 8in Ro-Tap® II Sieve Shaker performs two 8in (203mm) sieve tests simultaneously with exactly the same action as the single-stack models. Recommended particle size range is from No.4 to No.635. Dimensions: 31x27x26in (787x686x660mm), WxDxH. SSA-320A Sound Enclosure is designed for SS-30 or SS-31 W.S. Tyler™ Ro-Tap® Sieve Shakers. Hammer-tone finished steel cabinet is lined with 1in (25.4mm) thick acoustic foam. Two front doors and a top-opening panel allow easy access to shaker. A small access port is built-in to the rear of each unit. SSA-321 Sound Enclosure has all the same features as the SS-320A, but is dimensioned to fit the larger SS-33 Ro-Tap® ll Sieve Shaker. SSA-325 Test Stand for SS-30 and SS-31 Ro-Tap® models can be used with or without the SSA-320A Sound Enclosure. The sturdy, lightweight aluminum frame includes hardware and instructions for easy assembly and floor anchoring.

W.S. Tyler™ Ro-Tap® Sieve Shakers have 278 oscillations and 150 taps per minute as specified in some ASTM and other sieving applications. Horizontal, circular action combined with vertical tapping assures accurate and consistent results.

These shakers are designed for heavy-duty use and bolt easily to a solid table or sturdy bench top. All models feature an adjustable-plate sieve support and built-in 99 minute x 0.1 second digital timer. Powerful 1/4hp motors provide plenty of action for efficient separations. Sieves are ordered separately and a sieve cover is required.

SS-30 8in Ro-Tap® Sieve Shaker holds up to six full-height 8in (203mm) sieves with a full-height pan, or thirteen half-height sieves with a halfheight pan. Recommended particle size range is No.4 (4.75mm) to No.635 (20¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH.

SS-31 12in Ro-Tap® Sieve Shaker holds up to four 12in (305mm) full-height sieves and pan, six intermediate height and pan, or eight half-height sieves and pan. Recommended particle size range is 1/2in (12.5mm) to No.500 (25¼m). Dimensions: 28x21x25in (711x533x635mm), WxDxH.

SS-33 8in Ro-Tap® II Sieve Shaker performs two 8in (203mm) sieve tests simultaneously with exactly the same action as the single-stack models. Recommended particle size range is from No.4 to No.635. Dimensions: 31x27x26in (787x686x660mm), WxDxH.

SSA-320A Sound Enclosure is designed for SS-30 or SS-31 W.S. Tyler™ Ro-Tap® Sieve Shakers. Hammer-tone finished steel cabinet is lined with 1in (25.4mm) thick acoustic foam. Two front doors and a top-opening panel allow easy access to shaker. A small access port is built-in to the rear of each unit.

SSA-321 Sound Enclosure has all the same features as the SS-320A, but is dimensioned to fit the larger SS-33 Ro-Tap® ll Sieve Shaker.

SSA-325 Test Stand for SS-30 and SS-31 Ro-Tap® models can be used with or without the SSA-320A Sound Enclosure. The sturdy, lightweight aluminum frame includes hardware and instructions for easy assembly and floor anchoring.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SS-31S
Product Name Tyler 12" Ro-Tap Sieve Shaker, 220V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Customized Multi-/Multi-axis shaker - 2EDS-600-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1322 lbs (0.0 to 599 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details