Gilson Company, Inc. Gilson 8" 1-Touch Vibratory Sieve Shaker SS-10

Description
Gilson’s new 1-Touch Vibratory Shaker for 8in and 200mm sieves combines the latest in electronic control with proven separation technology for fast, accurate separations of materials 2mm and finer. The touch-screen programmable controller allows selection of vibration level, time, and pauses. Once operating parameters are set, just tap “Start” on the display screen to begin each new test. Up to 99 testing profiles can be stored in non-volatile memory to insure exact repeatability. Quiet, compact bench-top unit offers complete control of multi-directional agitation for optimum performance based on material type. The wide range of user-controlled performance options means the SS-10 is suitable for a variety of materials. Pharmaceuticals, powders and many other granular materials are efficiently sized on this shaker. The three-dimensional sieving action evenly distributes the specimen across sieve surfaces and continuously reorients particles to insure the maximum number of passing opportunities. Optimal size range is dependant on material type, but typically, particles between No.10 and No.635 sieve sizes are easily processed. The 5.6in (142.2mm) diagonally measured screen offers a bright, clear view of controls and operating information. Fast acting stack clamps adjust quickly, hold their position, and tighten with little effort. Sieves are securely locked down, assuring efficient transfer of vibration energy during operation. The shaker accepts eight full-height, or sixteen half-height 8in (203mm) diameter sieves plus pan. 200mm sieves can also be used. Times can be set up to 99 minutes, 99 seconds. Ten levels of vibration power are selectable for optimum separation efficiency with different materials. Intervals (pauses) of up to 99 minutes, 99 seconds can be programmed into the testing profile. The sturdy housing is powder coated steel and has adjustable leveling feet with non-skid rubber pads. Electrical requirements are 115V/60Hz. Dimensions: 12x16.5x28in (305x419x711mm), WxDxH. Est. Ship Wt.: 94lb (43kg).
Description
Gilson’s new 1-Touch Vibratory Shaker for 8in and 200mm sieves combines the latest in electronic control with proven separation technology for fast, accurate separations of materials 2mm and finer. The touch-screen programmable controller allows selection of vibration level, time, and pauses. Once operating parameters are set, just tap “Start” on the display screen to begin each new test. Up to 99 testing profiles can be stored in non-volatile memory to insure exact repeatability. Quiet, compact bench-top unit offers complete control of multi-directional agitation for optimum performance based on material type. The wide range of user-controlled performance options means the SS-10 is suitable for a variety of materials. Pharmaceuticals, powders and many other granular materials are efficiently sized on this shaker. The three-dimensional sieving action evenly distributes the specimen across sieve surfaces and continuously reorients particles to insure the maximum number of passing opportunities. Optimal size range is dependant on material type, but typically, particles between No.10 and No.635 sieve sizes are easily processed. The 5.6in (142.2mm) diagonally measured screen offers a bright, clear view of controls and operating information. Fast acting stack clamps adjust quickly, hold their position, and tighten with little effort. Sieves are securely locked down, assuring efficient transfer of vibration energy during operation. The shaker accepts eight full-height, or sixteen half-height 8in (203mm) diameter sieves plus pan. 200mm sieves can also be used. Times can be set up to 99 minutes, 99 seconds. Ten levels of vibration power are selectable for optimum separation efficiency with different materials. Intervals (pauses) of up to 99 minutes, 99 seconds can be programmed into the testing profile. The sturdy housing is powder coated steel and has adjustable leveling feet with non-skid rubber pads. Electrical requirements are 115V/60Hz. Dimensions: 12x16.5x28in (305x419x711mm), WxDxH. Est. Ship Wt.: 94lb (43kg).

Suppliers

Company
Product
Description
Supplier Links
Gilson 8" 1-Touch Vibratory Sieve Shaker - SS-10 - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson 8" 1-Touch Vibratory Sieve Shaker
SS-10
Gilson 8" 1-Touch Vibratory Sieve Shaker SS-10
Gilson’s new 1-Touch Vibratory Shaker for 8in and 200mm sieves combines the latest in electronic control with proven separation technology for fast, accurate separations of materials 2mm and finer. The touch-screen programmable controller allows selection of vibration level, time, and pauses. Once operating parameters are set, just tap “Start” on the display screen to begin each new test. Up to 99 testing profiles can be stored in non-volatile memory to insure exact repeatability. Quiet, compact bench-top unit offers complete control of multi-directional agitation for optimum performance based on material type. The wide range of user-controlled performance options means the SS-10 is suitable for a variety of materials. Pharmaceuticals, powders and many other granular materials are efficiently sized on this shaker. The three-dimensional sieving action evenly distributes the specimen across sieve surfaces and continuously reorients particles to insure the maximum number of passing opportunities. Optimal size range is dependant on material type, but typically, particles between No.10 and No.635 sieve sizes are easily processed. The 5.6in (142.2mm) diagonally measured screen offers a bright, clear view of controls and operating information. Fast acting stack clamps adjust quickly, hold their position, and tighten with little effort. Sieves are securely locked down, assuring efficient transfer of vibration energy during operation. The shaker accepts eight full-height, or sixteen half-height 8in (203mm) diameter sieves plus pan. 200mm sieves can also be used. Times can be set up to 99 minutes, 99 seconds. Ten levels of vibration power are selectable for optimum separation efficiency with different materials. Intervals (pauses) of up to 99 minutes, 99 seconds can be programmed into the testing profile. The sturdy housing is powder coated steel and has adjustable leveling feet with non-skid rubber pads. Electrical requirements are 115V/60Hz. Dimensions: 12x16.5x28in (305x419x711mm), WxDxH. Est. Ship Wt.: 94lb (43kg).

Gilson’s new 1-Touch Vibratory Shaker for 8in and 200mm sieves combines the latest in electronic control with proven separation technology for fast, accurate separations of materials 2mm and finer. The touch-screen programmable controller allows selection of vibration level, time, and pauses. Once operating parameters are set, just tap “Start” on the display screen to begin each new test. Up to 99 testing profiles can be stored in non-volatile memory to insure exact repeatability. Quiet, compact bench-top unit offers complete control of multi-directional agitation for optimum performance based on material type.

The wide range of user-controlled performance options means the SS-10 is suitable for a variety of materials. Pharmaceuticals, powders and many other granular materials are efficiently sized on this shaker. The three-dimensional sieving action evenly distributes the specimen across sieve surfaces and continuously reorients particles to insure the maximum number of passing opportunities. Optimal size range is dependant on material type, but typically, particles between No.10 and No.635 sieve sizes are easily processed. The 5.6in (142.2mm) diagonally measured screen offers a bright, clear view of controls and operating information. Fast acting stack clamps adjust quickly, hold their position, and tighten with little effort. Sieves are securely locked down, assuring efficient transfer of vibration energy during operation.

The shaker accepts eight full-height, or sixteen half-height 8in (203mm) diameter sieves plus pan. 200mm sieves can also be used. Times can be set up to 99 minutes, 99 seconds. Ten levels of vibration power are selectable for optimum separation efficiency with different materials. Intervals (pauses) of up to 99 minutes, 99 seconds can be programmed into the testing profile.

The sturdy housing is powder coated steel and has adjustable leveling feet with non-skid rubber pads. Electrical requirements are 115V/60Hz. Dimensions: 12x16.5x28in (305x419x711mm), WxDxH. Est. Ship Wt.: 94lb (43kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SS-10
Product Name Gilson 8" 1-Touch Vibratory Sieve Shaker
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
EDS series Electro-Dynamic Shaker - EDS-600 - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1349 lbs (0.0 to 612 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Electrodynamic Shaker - Medium Force - Thermotron Industries
Specs
Applications Mechanical impedance testing; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation; Mission Profile, ESS
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing; Classical Shock, Resonant Search & Dwell
Peak Sine force 4000 to 8000 lbs (1814 to 3628 kg)
View Details