Gilson Company, Inc. Volumetric Flask 100ml SG-100

Description
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.
Description
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.

Suppliers

Company
Product
Description
Supplier Links
Volumetric Flask 100ml - SG-100 - Gilson Company, Inc.
Lewis Center, OH, USA
Volumetric Flask 100ml
SG-100
Volumetric Flask 100ml SG-100
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.

Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity.

Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Laboratory Flasks
Product Number SG-100
Product Name Volumetric Flask 100ml
Type Erlenmeyer Flask (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Volumeteric Flask, 500ml - SG-500 - Gilson Company, Inc.
Specs
Type Erlenmeyer Flask (optional feature)
View Details
Volumetric Flasks, Class A, ST Stopper -  - Restek
Specs
Type Erlenmeyer Flask (optional feature)
Volume 1 to 1000 cc (0.0610 to 61.02 cubic inches)
View Details
Volumetric Flasks - VM784-06 - VM Glass Co.
Specs
Type Volumetric Flask
Volume 250 cc (15.26 cubic inches)
Glass Material Glass
View Details
Pyrex Erlenmeyer Flask, with Screw Cap - PX4985500 - Parco Scientific Company
Specs
Type Erlenmeyer Flask
Volume 500 cc (30.51 cubic inches)
View Details