Gilson Company, Inc. Volumeteric Flask, 500ml SG-500

Description
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.
Description
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.

Suppliers

Company
Product
Description
Supplier Links
Volumeteric Flask, 500ml - SG-500 - Gilson Company, Inc.
Lewis Center, OH, USA
Volumeteric Flask, 500ml
SG-500
Volumeteric Flask, 500ml SG-500
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.

Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity.

Volumetric Flasks Calibrated to contain indicated quantity at 20°C. Supplied with plastic snap cap. Meets ASTM E 288, E 694; useful for specific gravity tests such as ASTM D 854, C 128.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Laboratory Flasks
Product Number SG-500
Product Name Volumeteric Flask, 500ml
Type Erlenmeyer Flask (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Erlenmeyer Flasks - VM754-24 - VM Glass Co.
Specs
Type Erlenmeyer Flask
Volume 500 cc (30.51 cubic inches)
Glass Material Glass
View Details
Erlenmeyer Flasks w/Stopper -  - Restek
Specs
Type Erlenmeyer Flask (optional feature)
Volume 125 to 1000 cc (7.63 to 61.02 cubic inches)
View Details
Kimble Bomex Erlenmeyer Flasks - C10510-1 - Parco Scientific Company
Specs
Type Erlenmeyer Flask
Volume 500 cc (30.51 cubic inches)
View Details
Chapman Specific Gravity Flask, 450ml - SG-450 - Gilson Company, Inc.
Specs
Type Erlenmeyer Flask (optional feature)
View Details