Gilson Company, Inc. Magnesium Sulfate Soundness Hydrometer- MA-169

Description
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.
Description
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Suppliers

Company
Product
Description
Supplier Links
Magnesium Sulfate Soundness Hydrometer- - MA-169 - Gilson Company, Inc.
Lewis Center, OH, USA
Magnesium Sulfate Soundness Hydrometer-
MA-169
Magnesium Sulfate Soundness Hydrometer- MA-169
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample.

Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C).

Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Density and Specific Gravity Instruments
Product Number MA-169
Product Name Magnesium Sulfate Soundness Hydrometer-
Instrument Type Hydrometer
Unlock Full Specs
to access all available technical data

Similar Products

Hydrometers - 1968187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Density Instruments; Hydrometer
View Details
GeoPyc 1360 Envelope Density Analyzer -  - Micromeritics
Specs
Instrument Type Density Instruments
Media Type Solid
Technology Type Digital Pycnometer Instrument; Other; Displacement Measurement Technique
View Details
Density Sensor - L-Dens 3300 - Anton Paar
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Oscillating Tube
View Details
1500g Budget Pycnometer - SG-17 - Gilson Company, Inc.
Specs
Instrument Type Pycnometer
View Details