Gilson Company, Inc. 2000g Budget Pycnometer 6" Deep Complete SG-16A

Description
Gilson offers three types of vacuum pycnometers to determine maximum specific gravity. All three feature a transparent cover for observation of bubble release during testing. Standard components include vacuum hose, quick-disconnect, and a 3/8in (9.5mm) threaded aspirator vacuum source. SG-16A 2000g Pycnometer meets both ASTM D 2041 and AASHTO T 209. Aluminum volumetric canister is 7.5in dia. x 6in D (191x152mm) and tests a maximum 2,000g (4.4lb) sample, sufficient for mixes with up to 3/4in (19.1mm) aggregates. A transparent vacuum lid and a second tapered aluminum lid with capillary bore are included, to allow canister to be used as volumeter for determining specific gravity of compacted bituminous mixtures. Est. Ship Wt.: 15lb (7kg). SG-17 1500g Pycnometer (3.3lb) sample is 4in (102mm) deep, sufficient for mixes with up to 1/2in (13mm) aggregates. Est. Ship Wt.: 12lb (6kg). SG-15 Type F Pycnometer meets ASTM D 2041 and AASHTO T 209. The large, 10L capacity pycnometer is suited for mixes with aggregates up to 2in (51mm). High-strength plastic vessel with 9.38in (238mm) I.D. has four metal clamps and an O-Ring seal to prevent leakage. An adjustable valve controls water level, and a perorated plastic shelf is included. The shelf supports three 4in (102mm) specimens. Overall dimensions: 10.75x13.3in (273x338mm), Dia.xH. Est. Ship Wt.: 15lb
Description
Gilson offers three types of vacuum pycnometers to determine maximum specific gravity. All three feature a transparent cover for observation of bubble release during testing. Standard components include vacuum hose, quick-disconnect, and a 3/8in (9.5mm) threaded aspirator vacuum source. SG-16A 2000g Pycnometer meets both ASTM D 2041 and AASHTO T 209. Aluminum volumetric canister is 7.5in dia. x 6in D (191x152mm) and tests a maximum 2,000g (4.4lb) sample, sufficient for mixes with up to 3/4in (19.1mm) aggregates. A transparent vacuum lid and a second tapered aluminum lid with capillary bore are included, to allow canister to be used as volumeter for determining specific gravity of compacted bituminous mixtures. Est. Ship Wt.: 15lb (7kg). SG-17 1500g Pycnometer (3.3lb) sample is 4in (102mm) deep, sufficient for mixes with up to 1/2in (13mm) aggregates. Est. Ship Wt.: 12lb (6kg). SG-15 Type F Pycnometer meets ASTM D 2041 and AASHTO T 209. The large, 10L capacity pycnometer is suited for mixes with aggregates up to 2in (51mm). High-strength plastic vessel with 9.38in (238mm) I.D. has four metal clamps and an O-Ring seal to prevent leakage. An adjustable valve controls water level, and a perorated plastic shelf is included. The shelf supports three 4in (102mm) specimens. Overall dimensions: 10.75x13.3in (273x338mm), Dia.xH. Est. Ship Wt.: 15lb

Suppliers

Company
Product
Description
Supplier Links
2000g Budget Pycnometer 6" Deep Complete - SG-16A - Gilson Company, Inc.
Lewis Center, OH, USA
2000g Budget Pycnometer 6" Deep Complete
SG-16A
2000g Budget Pycnometer 6" Deep Complete SG-16A
Gilson offers three types of vacuum pycnometers to determine maximum specific gravity. All three feature a transparent cover for observation of bubble release during testing. Standard components include vacuum hose, quick-disconnect, and a 3/8in (9.5mm) threaded aspirator vacuum source. SG-16A 2000g Pycnometer meets both ASTM D 2041 and AASHTO T 209. Aluminum volumetric canister is 7.5in dia. x 6in D (191x152mm) and tests a maximum 2,000g (4.4lb) sample, sufficient for mixes with up to 3/4in (19.1mm) aggregates. A transparent vacuum lid and a second tapered aluminum lid with capillary bore are included, to allow canister to be used as volumeter for determining specific gravity of compacted bituminous mixtures. Est. Ship Wt.: 15lb (7kg). SG-17 1500g Pycnometer (3.3lb) sample is 4in (102mm) deep, sufficient for mixes with up to 1/2in (13mm) aggregates. Est. Ship Wt.: 12lb (6kg). SG-15 Type F Pycnometer meets ASTM D 2041 and AASHTO T 209. The large, 10L capacity pycnometer is suited for mixes with aggregates up to 2in (51mm). High-strength plastic vessel with 9.38in (238mm) I.D. has four metal clamps and an O-Ring seal to prevent leakage. An adjustable valve controls water level, and a perorated plastic shelf is included. The shelf supports three 4in (102mm) specimens. Overall dimensions: 10.75x13.3in (273x338mm), Dia.xH. Est. Ship Wt.: 15lb

Gilson offers three types of vacuum pycnometers to determine maximum specific gravity. All three feature a transparent cover for observation of bubble release during testing. Standard components include vacuum hose, quick-disconnect, and a 3/8in (9.5mm) threaded aspirator vacuum source.

SG-16A 2000g Pycnometer meets both ASTM D 2041 and AASHTO T 209. Aluminum volumetric canister is 7.5in dia. x 6in D (191x152mm) and tests a maximum 2,000g (4.4lb) sample, sufficient for mixes with up to 3/4in (19.1mm) aggregates. A transparent vacuum lid and a second tapered aluminum lid with capillary bore are included, to allow canister to be used as volumeter for determining specific gravity of compacted bituminous mixtures. Est. Ship Wt.: 15lb (7kg).

SG-17 1500g Pycnometer (3.3lb) sample is 4in (102mm) deep, sufficient for mixes with up to 1/2in (13mm) aggregates. Est. Ship Wt.: 12lb (6kg).

SG-15 Type F Pycnometer meets ASTM D 2041 and AASHTO T 209. The large, 10L capacity pycnometer is suited for mixes with aggregates up to 2in (51mm). High-strength plastic vessel with 9.38in (238mm) I.D. has four metal clamps and an O-Ring seal to prevent leakage. An adjustable valve controls water level, and a perorated plastic shelf is included. The shelf supports three 4in (102mm) specimens. Overall dimensions: 10.75x13.3in (273x338mm), Dia.xH. Est. Ship Wt.: 15lb

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Density and Specific Gravity Instruments
Product Number SG-16A
Product Name 2000g Budget Pycnometer 6" Deep Complete
Instrument Type Pycnometer
Unlock Full Specs
to access all available technical data

Similar Products

Hydrometers - 3805050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Density Instruments; Hydrometer
Temperature Range 60.08 F (15.6 C)
View Details
AccuPyc® II 1340 Gas Displacement Density Analyzer - Pychnometer - Micromeritics
Specs
Instrument Type Density Instruments; Pycnometer
Media Type Liquid; Solid
Technology Type Digital Pycnometer Instrument; Other; Gas Displacement Technique
View Details
Density Sensor - L-Dens 3300 - Anton Paar
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Oscillating Tube
View Details
1500g Budget Pycnometer - SG-17 - Gilson Company, Inc.
Specs
Instrument Type Pycnometer
View Details