Gilson Company, Inc. Granular Permeameter,Combination 9" Diameter HM-895

Description
ASTM/AASHTO Permeameters determine permeability by constant head method of granular soil samples. Gilson offers permeameters in sizes from 2.5-9.0in (63.5-228.6mm) diameter, which allows the customer to determine permeability of granular soils with a wide range of particle top sizes. Clear acrylic sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the smaller chambers, while the 6 and 9in (152.4 and 228.6mm) diameter chambers are supplied with brass mesh screens. A compression spring in the top cap applies 5-10lb (2.3-4.5kg) of force to prevent changes in sample density during the test. Anodized aluminum end caps have valves and ports for vacuum and water sources. Tubing is included. Either the HMA-838 Free Standing or HMA-839 Wall Mounted Manometer is required and must be purchased separately. Both feature a 100cm graduated scale and valves. The HMA-836 2in (50.8mm) diameter sliding weight Permeability Compaction Hammer, and HMA-837 Acrylic 1000cc Constant head reservoir with mounting brackets are available as accessories. Combination Permeameters are more economical and allow granular samples to be tested by either the constant-head or falling-head methods, but do not strictly meet ASTM and AASHTO requirements. Construction and chamber sizes are similar to the ASTM/AASHTO Permeameters, but they are not equipped with sidewall manometer ports. Constant-head reservoir, scale, manometers and all necessary tubing are included.
Description
ASTM/AASHTO Permeameters determine permeability by constant head method of granular soil samples. Gilson offers permeameters in sizes from 2.5-9.0in (63.5-228.6mm) diameter, which allows the customer to determine permeability of granular soils with a wide range of particle top sizes. Clear acrylic sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the smaller chambers, while the 6 and 9in (152.4 and 228.6mm) diameter chambers are supplied with brass mesh screens. A compression spring in the top cap applies 5-10lb (2.3-4.5kg) of force to prevent changes in sample density during the test. Anodized aluminum end caps have valves and ports for vacuum and water sources. Tubing is included. Either the HMA-838 Free Standing or HMA-839 Wall Mounted Manometer is required and must be purchased separately. Both feature a 100cm graduated scale and valves. The HMA-836 2in (50.8mm) diameter sliding weight Permeability Compaction Hammer, and HMA-837 Acrylic 1000cc Constant head reservoir with mounting brackets are available as accessories. Combination Permeameters are more economical and allow granular samples to be tested by either the constant-head or falling-head methods, but do not strictly meet ASTM and AASHTO requirements. Construction and chamber sizes are similar to the ASTM/AASHTO Permeameters, but they are not equipped with sidewall manometer ports. Constant-head reservoir, scale, manometers and all necessary tubing are included.

Suppliers

Company
Product
Description
Supplier Links
Granular Permeameter,Combination 9" Diameter - HM-895 - Gilson Company, Inc.
Lewis Center, OH, USA
Granular Permeameter,Combination 9" Diameter
HM-895
Granular Permeameter,Combination 9" Diameter HM-895
ASTM/AASHTO Permeameters determine permeability by constant head method of granular soil samples. Gilson offers permeameters in sizes from 2.5-9.0in (63.5-228.6mm) diameter, which allows the customer to determine permeability of granular soils with a wide range of particle top sizes. Clear acrylic sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the smaller chambers, while the 6 and 9in (152.4 and 228.6mm) diameter chambers are supplied with brass mesh screens. A compression spring in the top cap applies 5-10lb (2.3-4.5kg) of force to prevent changes in sample density during the test. Anodized aluminum end caps have valves and ports for vacuum and water sources. Tubing is included. Either the HMA-838 Free Standing or HMA-839 Wall Mounted Manometer is required and must be purchased separately. Both feature a 100cm graduated scale and valves. The HMA-836 2in (50.8mm) diameter sliding weight Permeability Compaction Hammer, and HMA-837 Acrylic 1000cc Constant head reservoir with mounting brackets are available as accessories. Combination Permeameters are more economical and allow granular samples to be tested by either the constant-head or falling-head methods, but do not strictly meet ASTM and AASHTO requirements. Construction and chamber sizes are similar to the ASTM/AASHTO Permeameters, but they are not equipped with sidewall manometer ports. Constant-head reservoir, scale, manometers and all necessary tubing are included.

ASTM/AASHTO Permeameters determine permeability by constant head method of granular soil samples. Gilson offers permeameters in sizes from 2.5-9.0in (63.5-228.6mm) diameter, which allows the customer to determine permeability of granular soils with a wide range of particle top sizes.

Clear acrylic sample chambers allow easy viewing during test procedure. Two manometer ports are vertically spaced at a distance equal to the chamber diameter. Stainless steel No.100 mesh screen at each port prevents migration of material into the manometer. Porous stones are included with the smaller chambers, while the 6 and 9in (152.4 and 228.6mm) diameter chambers are supplied with brass mesh screens. A compression spring in the top cap applies 5-10lb (2.3-4.5kg) of force to prevent changes in sample density during the test. Anodized aluminum end caps have valves and ports for vacuum and water sources. Tubing is included. Either the HMA-838 Free Standing or HMA-839 Wall Mounted Manometer is required and must be purchased separately. Both feature a 100cm graduated scale and valves. The HMA-836 2in (50.8mm) diameter sliding weight Permeability Compaction Hammer, and HMA-837 Acrylic 1000cc Constant head reservoir with mounting brackets are available as accessories.

Combination Permeameters are more economical and allow granular samples to be tested by either the constant-head or falling-head methods, but do not strictly meet ASTM and AASHTO requirements. Construction and chamber sizes are similar to the ASTM/AASHTO Permeameters, but they are not equipped with sidewall manometer ports. Constant-head reservoir, scale, manometers and all necessary tubing are included.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Permeation Instruments
Product Number HM-895
Product Name Granular Permeameter,Combination 9" Diameter
Properties Analyzed GasPermeability (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Permeation System -  - Environics, Inc.
Specs
Properties Analyzed GasPermeability; LiquidPermeability
Test Media Gases
View Details
Mini Disk Portable Tension Infiltrometer -  - Meter Group
Specs
Properties Analyzed LiquidPermeability; Soil Hydraulic Conductivity
Test Media Soil
Display & Special Features Handheld, Portable or Field
View Details
Compaction Permeameter, 4" ID x 4.584"H - HM-36 - Gilson Company, Inc.
Specs
Properties Analyzed GasPermeability (optional feature)
View Details
Oxygen Analyzer System - OxySense® Gen III 300 Series - MO2 Inc.
Specs
Properties Analyzed GasPermeability
Test Media Packaging Materials
Methods, Technology & Standards Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
View Details