Gilson Company, Inc. Digital Displacement Transducer, 0.5" HM-738

Description
Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.
Description
Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.

Suppliers

Company
Product
Description
Supplier Links
Digital Displacement Transducer, 0.5" - HM-738 - Gilson Company, Inc.
Lewis Center, OH, USA
Digital Displacement Transducer, 0.5"
HM-738
Digital Displacement Transducer, 0.5" HM-738
Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.

Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven double bearing system on both the actuator shaft and spring to reduce side load errors. Each transducer has a repeatability of 0.002mm, and includes two fixing clamps, screws and gauging head with hardened ball point.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Electro-Pneumatic Transducers
Product Number HM-738
Product Name Digital Displacement Transducer, 0.5"
Unlock Full Specs
to access all available technical data

Similar Products

Transducers, TXI7850 -  - Rotork plc
Specs
Features Explosion Proof
Output Pressure 0.0 to 120.0 psi (0.0 to 84.45 m H2O)
Accuracy Accuracy as low as 0.15%
View Details
I/P Signal Converter - TEIP11-PS - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Plastic (optional feature); Aluminum (optional feature)
View Details
Economy Miniature Electro-Pneumatic Transducer R84 Series -  - ASCO
Specs
Control Input Analog Voltage Control; Analog Current Control
Connector 1/8" NPT (optional feature); 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature); 1-1/2" NPT (optional feature); 2" NPT (optional feature); Other NPT (optional feature); UNC/UNF Thread (optional feature); British Standard Pipe Thread (optional feature); Metric Thread (optional feature)
Body Material Aluminum
View Details