Gilson portable concrete mixers are available in two versions. Both have 3ft³ (85L) batch capacity, wheels for portability, and are powered by a 1/3hp electric motor. Mixers are built durably for long life and with a lightweight design for portability. Heavy-gauge steel drums with reinforced rims feature replaceable mixing blades to give four mixing actions with each drum turn. One-piece cast iron ring on drums, and tapered roller bearings on drive and drum shafts assure smooth, efficient operation. Drum diameter is 26in (660mm), opening size is 14in (356mm) and discharge height is 20in (508mm). Total drum volume is 5.5ft³ (156L). Overall dimensions are 39x29x40in (99x74x102mm), LxWxH. The mixers are equipped with a five position drum lock and tilt bar for discharging mix, and predrilled base plates for permanent mounting if desired. 115V/60Hz, 1/3hp electric motor.
HM-220 Portable Concrete Mixer has handles for manual positioning and pneumatic tires with tapered roller bearings. Tire diameter is 10in (254mm). Est. Ship Wt.: 275lb (130kg).
HM-221 Portable Concrete Mixer has a telescoping tow bar and larger tires suitable for high-speed towing behind a vehicle. Wheel (rim) diameter is 12in (305mm). Est. Ship Wt.: 350lb (160kg).
| Gilson Company, Inc. | |
|---|---|
| Product Category | Concrete Mixers |
| Product Number | HM-220 |
| Product Name | Concrete Mixer, 3cf, 115V/60Hz, Hand Tow |