The portable Asphalt/Concrete Mixers are ideal for sample or small batch mixing in just about any setting. The enameled-steel mixer holds a utility bucket securely in place. As the bucket rotates at 60rpm, a stationary Mixing Paddle scrapes sides and bottom of the bucket to ensure thorough mixing. All 115V/60Hz mixers are supplied with a 1/2hp motor, on/off switch, fuse protection, and an 8ft cord with three-prong plug. For 230V/50Hz mixer, add "F" to model number suffix. The "F" models are supplied with a 1hp motor.
MA-66 Light-Duty Stationary Mixer includes a removable 5gal Utility Bucket and Standard Mixing Paddle. A Deluxe Mixing Paddle with extra fins is available for heavy loads. MA-66 is powered by a constant speed motor and belt pulley. Other heavy-duty models are recommended for asphalt mixes.
MA-67 and MA-68 Heavy-duty Mobile Mixers use 5gal and 10gal Utility Buckets, respectively, and are equipped with 8in wheels for maximum mobility. By using a direct drive motor more power is generated for mixing. Mixing paddles not included. Order recommended Asphalt and Concrete Paddles separately. Inquire for other available paddles.
Gilson recommends MA-67 Mixer with either MAA-146 Paddle for asphalt or MAA-148 Paddle for concrete applications. The 5gal bucket can be preheated in ovens if necessary.
| Gilson Company, Inc. | |
|---|---|
| Product Category | Concrete Mixers |
| Product Number | MA-68 |
| Product Name | Mobile Mixer 10gl, Stationary-115V/60Hz |