Gilson Company, Inc. Unbonded Capping Steel Retainer for 6" Cylinder Set HM-180

Description
Reusable unbonded capping system saves time and labor expense associated with sulfer capping of individual concrete cylinders for compression testing. The handling of hot capping compound with ladles and melting pots is eliminated. Systems are available for 6x12in, 4x8in, 3x6in cylinders, and for 2in cylinders and 2-1/8in rock cores. The unbonded capping system is comprised of two plated alloy steel retainers and two tough 1/2in, (12.7mm) thick neoprene pads. The pads flow under compression to fill irregularities in cylinder ends and assure load uniformity. Pads are reusable up to 100 times or more with qualification testing. Retainers are permanent with normal use and care. Inside and outside bearing surface of the retainers are plane within 0.002in (0.05mm). Order Retainer Sets and Pads separately. Pads and retainers for 4in (102mm) and 6in (152mm) diameter specimens comply with latest version of ASTM C 1231. The fifty durometer pads meet tensile strength and durometer requirements of AASHTO T 22 and are appropriate for ASTM C 1231 from 1,5006,000psi (1040mPa). Sixty durometer pads cover most common design strengths from 2,5007,000psi (1750mPa). Seventy durometer pads may be used for strength from 4,0007,000psi (2850mPa) and with qualification testing by user, up to 12,000psi (80mPa). The 6in retainer sets meet "acceptable configuration" of AASHTO T 22 and do not require acceptance testing as do alternative systems. 6in Steel Retainer Est. Ship Wt.: 25lb (11kg). 4in Steel Retainer Est. Ship Wt.: 18lb (8kg). For quick release of pads from Unbonded Capping Set Caps, use Model HM-277 Quick Release Kit. Polysaccharide powder is a lubricant and bond breaker that extends pad life. Test results are also more consistent. Kit includes 8oz of powder in a Shaker Dispenser and 48oz of refill powder. Order additional filled Dispensers or Powder Refills in packs of two.
Description
Reusable unbonded capping system saves time and labor expense associated with sulfer capping of individual concrete cylinders for compression testing. The handling of hot capping compound with ladles and melting pots is eliminated. Systems are available for 6x12in, 4x8in, 3x6in cylinders, and for 2in cylinders and 2-1/8in rock cores. The unbonded capping system is comprised of two plated alloy steel retainers and two tough 1/2in, (12.7mm) thick neoprene pads. The pads flow under compression to fill irregularities in cylinder ends and assure load uniformity. Pads are reusable up to 100 times or more with qualification testing. Retainers are permanent with normal use and care. Inside and outside bearing surface of the retainers are plane within 0.002in (0.05mm). Order Retainer Sets and Pads separately. Pads and retainers for 4in (102mm) and 6in (152mm) diameter specimens comply with latest version of ASTM C 1231. The fifty durometer pads meet tensile strength and durometer requirements of AASHTO T 22 and are appropriate for ASTM C 1231 from 1,5006,000psi (1040mPa). Sixty durometer pads cover most common design strengths from 2,5007,000psi (1750mPa). Seventy durometer pads may be used for strength from 4,0007,000psi (2850mPa) and with qualification testing by user, up to 12,000psi (80mPa). The 6in retainer sets meet "acceptable configuration" of AASHTO T 22 and do not require acceptance testing as do alternative systems. 6in Steel Retainer Est. Ship Wt.: 25lb (11kg). 4in Steel Retainer Est. Ship Wt.: 18lb (8kg). For quick release of pads from Unbonded Capping Set Caps, use Model HM-277 Quick Release Kit. Polysaccharide powder is a lubricant and bond breaker that extends pad life. Test results are also more consistent. Kit includes 8oz of powder in a Shaker Dispenser and 48oz of refill powder. Order additional filled Dispensers or Powder Refills in packs of two.

Suppliers

Company
Product
Description
Supplier Links
Lewis Center, OH, USA
Unbonded Capping Steel Retainer for 6" Cylinder Set
HM-180
Unbonded Capping Steel Retainer for 6" Cylinder Set HM-180
Reusable unbonded capping system saves time and labor expense associated with sulfer capping of individual concrete cylinders for compression testing. The handling of hot capping compound with ladles and melting pots is eliminated. Systems are available for 6x12in, 4x8in, 3x6in cylinders, and for 2in cylinders and 2-1/8in rock cores. The unbonded capping system is comprised of two plated alloy steel retainers and two tough 1/2in, (12.7mm) thick neoprene pads. The pads flow under compression to fill irregularities in cylinder ends and assure load uniformity. Pads are reusable up to 100 times or more with qualification testing. Retainers are permanent with normal use and care. Inside and outside bearing surface of the retainers are plane within 0.002in (0.05mm). Order Retainer Sets and Pads separately. Pads and retainers for 4in (102mm) and 6in (152mm) diameter specimens comply with latest version of ASTM C 1231. The fifty durometer pads meet tensile strength and durometer requirements of AASHTO T 22 and are appropriate for ASTM C 1231 from 1,5006,000psi (1040mPa). Sixty durometer pads cover most common design strengths from 2,5007,000psi (1750mPa). Seventy durometer pads may be used for strength from 4,0007,000psi (2850mPa) and with qualification testing by user, up to 12,000psi (80mPa). The 6in retainer sets meet "acceptable configuration" of AASHTO T 22 and do not require acceptance testing as do alternative systems. 6in Steel Retainer Est. Ship Wt.: 25lb (11kg). 4in Steel Retainer Est. Ship Wt.: 18lb (8kg). For quick release of pads from Unbonded Capping Set Caps, use Model HM-277 Quick Release Kit. Polysaccharide powder is a lubricant and bond breaker that extends pad life. Test results are also more consistent. Kit includes 8oz of powder in a Shaker Dispenser and 48oz of refill powder. Order additional filled Dispensers or Powder Refills in packs of two.

Reusable unbonded capping system saves time and labor expense associated with sulfer capping of individual concrete cylinders for compression testing. The handling of hot capping compound with ladles and melting pots is eliminated. Systems are available for 6x12in, 4x8in, 3x6in cylinders, and for 2in cylinders and 2-1/8in rock cores.

The unbonded capping system is comprised of two plated alloy steel retainers and two tough 1/2in, (12.7mm) thick neoprene pads. The pads flow under compression to fill irregularities in cylinder ends and assure load uniformity. Pads are reusable up to 100 times or more with qualification testing. Retainers are permanent with normal use and care. Inside and outside bearing surface of the retainers are plane within 0.002in (0.05mm).

Order Retainer Sets and Pads separately. Pads and retainers for 4in (102mm) and 6in (152mm) diameter specimens comply with latest version of ASTM C 1231. The fifty durometer pads meet tensile strength and durometer requirements of AASHTO T 22 and are appropriate for ASTM C 1231 from 1,5006,000psi (1040mPa). Sixty durometer pads cover most common design strengths from 2,5007,000psi (1750mPa). Seventy durometer pads may be used for strength from 4,0007,000psi (2850mPa) and with qualification testing by user, up to 12,000psi (80mPa). The 6in retainer sets meet "acceptable configuration" of AASHTO T 22 and do not require acceptance testing as do alternative systems. 6in Steel Retainer Est. Ship Wt.: 25lb (11kg). 4in Steel Retainer Est. Ship Wt.: 18lb (8kg).

For quick release of pads from Unbonded Capping Set Caps, use Model HM-277 Quick Release Kit. Polysaccharide powder is a lubricant and bond breaker that extends pad life. Test results are also more consistent. Kit includes 8oz of powder in a Shaker Dispenser and 48oz of refill powder. Order additional filled Dispensers or Powder Refills in packs of two.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Thread Lockers and Retainers
Product Number HM-180
Product Name Unbonded Capping Steel Retainer for 6" Cylinder Set
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity - EP30-4Med - Master Bond, Inc.
Specs
Compound Type Adhesive; Sealant
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
Thread Lock - 9082764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cure / Technology Anaerobic
Type / Form Liquid
Industry Threadlocking
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 236 - 323610 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details