Despatch - ITW EAE Polyimide Curing Oven PCO2-14

Description
PCO2-14™ Polyimide Curing Oven A clean process oven designed for polyimide baking and curing applications The Despatch PCO2-14™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This high-performance, clean process oven (ISO Class 5/Class 100 recirculated air flow) offers many unique components, including a pressure relief system, an oxygen control system and a process monitoring system which allows the oven to achieve the strict oxygen level and atmospheric requirements involved in polyimide curing. Pressure Relief System In the “hard bake” polyimide cure process, residual solvent is removed and desired surface properties are finalized. The process of removing solvents requires that the oven contain equipment to help prevent and collect solvent condensation. Despatch designed the PCO2-14™ with a pressure relief system that includes a removable “cold trap”, an easy-to-clean condensate trap that helps to prevent polyimide buildup in the oven’s exhaust. Oxygen Monitor and Control System The PCO2-14™ is an inert atmosphere oven which allows the oxygen level to be maintained at 20ppm or less to help prevent oxidation of the polyimides being cured. The oven contains an O2 monitor which is wired to the purge valve and turns the nitrogen purge on whenever the oxygen level is above the O2 monitor set point. Once the nitrogen purge is complete, the O2 level is maintained at a set point by a controller that operates a modulating valve during the curing process. This process minimizes the nitrogen usage and allows for consistent and repeatable product curing. Process Monitoring System The oven’s PC features Protocol 3™ software to allow for communication between the PC and the oven, an Ethernet connection and a 15” (38.1cm) flat panel display screen. The Protocol 3™ software communicates directly with the oven’s Protocol 3™ controller, O2 controller, O2 monitor and integrated PC to observe and data log entire cycles and provide the user with realtime information on set points, actual chamber temperatures and O2 levels throughout the entire process.
Datasheet
Description
PCO2-14™ Polyimide Curing Oven A clean process oven designed for polyimide baking and curing applications The Despatch PCO2-14™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This high-performance, clean process oven (ISO Class 5/Class 100 recirculated air flow) offers many unique components, including a pressure relief system, an oxygen control system and a process monitoring system which allows the oven to achieve the strict oxygen level and atmospheric requirements involved in polyimide curing. Pressure Relief System In the “hard bake” polyimide cure process, residual solvent is removed and desired surface properties are finalized. The process of removing solvents requires that the oven contain equipment to help prevent and collect solvent condensation. Despatch designed the PCO2-14™ with a pressure relief system that includes a removable “cold trap”, an easy-to-clean condensate trap that helps to prevent polyimide buildup in the oven’s exhaust. Oxygen Monitor and Control System The PCO2-14™ is an inert atmosphere oven which allows the oxygen level to be maintained at 20ppm or less to help prevent oxidation of the polyimides being cured. The oven contains an O2 monitor which is wired to the purge valve and turns the nitrogen purge on whenever the oxygen level is above the O2 monitor set point. Once the nitrogen purge is complete, the O2 level is maintained at a set point by a controller that operates a modulating valve during the curing process. This process minimizes the nitrogen usage and allows for consistent and repeatable product curing. Process Monitoring System The oven’s PC features Protocol 3™ software to allow for communication between the PC and the oven, an Ethernet connection and a 15” (38.1cm) flat panel display screen. The Protocol 3™ software communicates directly with the oven’s Protocol 3™ controller, O2 controller, O2 monitor and integrated PC to observe and data log entire cycles and provide the user with realtime information on set points, actual chamber temperatures and O2 levels throughout the entire process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyimide Curing Oven - PCO2-14 - Despatch - ITW EAE
Minneapolis, MN, USA
Polyimide Curing Oven
PCO2-14
Polyimide Curing Oven PCO2-14
PCO2-14™ Polyimide Curing Oven A clean process oven designed for polyimide baking and curing applications The Despatch PCO2-14™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This high-performance, clean process oven (ISO Class 5/Class 100 recirculated air flow) offers many unique components, including a pressure relief system, an oxygen control system and a process monitoring system which allows the oven to achieve the strict oxygen level and atmospheric requirements involved in polyimide curing. Pressure Relief System In the “hard bake” polyimide cure process, residual solvent is removed and desired surface properties are finalized. The process of removing solvents requires that the oven contain equipment to help prevent and collect solvent condensation. Despatch designed the PCO2-14™ with a pressure relief system that includes a removable “cold trap”, an easy-to-clean condensate trap that helps to prevent polyimide buildup in the oven’s exhaust. Oxygen Monitor and Control System The PCO2-14™ is an inert atmosphere oven which allows the oxygen level to be maintained at 20ppm or less to help prevent oxidation of the polyimides being cured. The oven contains an O2 monitor which is wired to the purge valve and turns the nitrogen purge on whenever the oxygen level is above the O2 monitor set point. Once the nitrogen purge is complete, the O2 level is maintained at a set point by a controller that operates a modulating valve during the curing process. This process minimizes the nitrogen usage and allows for consistent and repeatable product curing. Process Monitoring System The oven’s PC features Protocol 3™ software to allow for communication between the PC and the oven, an Ethernet connection and a 15” (38.1cm) flat panel display screen. The Protocol 3™ software communicates directly with the oven’s Protocol 3™ controller, O2 controller, O2 monitor and integrated PC to observe and data log entire cycles and provide the user with realtime information on set points, actual chamber temperatures and O2 levels throughout the entire process.

PCO2-14™ Polyimide Curing Oven

A clean process oven designed for polyimide baking and curing applications

The Despatch PCO2-14™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This high-performance, clean process oven (ISO Class 5/Class 100 recirculated air flow) offers many unique components, including a pressure relief system, an oxygen control system and a process monitoring system which allows the oven to achieve the strict oxygen level and atmospheric requirements involved in polyimide curing.

Pressure Relief System

In the “hard bake” polyimide cure process, residual solvent is removed and desired surface properties are finalized. The process of removing solvents requires that the oven contain equipment to help prevent and collect solvent condensation. Despatch designed the PCO2-14™ with a pressure relief system that includes a removable “cold trap”, an easy-to-clean condensate trap that helps to prevent polyimide buildup in the oven’s exhaust.

Oxygen Monitor and Control System

The PCO2-14™ is an inert atmosphere oven which allows the oxygen level to be maintained at 20ppm or less to help prevent oxidation of the polyimides being cured. The oven contains an O2 monitor which is wired to the purge valve and turns the nitrogen purge on whenever the oxygen level is above the O2 monitor set point. Once the nitrogen purge is complete, the O2 level is maintained at a set point by a controller that operates a modulating valve during the curing process. This process minimizes the nitrogen usage and allows for consistent and repeatable product curing.

Process Monitoring System

The oven’s PC features Protocol 3™ software to allow for communication between the PC and the oven, an Ethernet connection and a 15” (38.1cm) flat panel display screen. The Protocol 3™ software communicates directly with the oven’s Protocol 3™ controller, O2 controller, O2 monitor and integrated PC to observe and data log entire cycles and provide the user with realtime information on set points, actual chamber temperatures and O2 levels throughout the entire process.

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Laboratory Ovens
Product Number PCO2-14
Product Name Polyimide Curing Oven
External Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
Features Cooling; Shelves, Racks or Carts; AirFilter; Alarms
Heat Source Electric / Resistance
Controller Type Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Class 100 Depryogenation Oven - CF 1650 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Class 100 Cleanroom Oven - 3700-12 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance
View Details
Clean Process Benchtop Oven - LCD 1-51 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details