ECOS 630 butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a hydraulically operated manual control unit and separate remote temperature controller. Weighs 222 kg for the base machine, 31 kg for the hydraulic unit, 102 kg for the planer, 51 kg for the heating element, and 62 kg for the case. Features a 160 bar maximum operating pressure, 8.0 kW input power, PTFE-coated heating element, and accumulator for pressure equalization during cooling. Includes a 45° inclined frame for accessibility and double-sided heating element pull-off mechanism.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790345012 |
| Product Name | Jointing-Tools - Butt Fusion Machines - ecos |