Butt fusion machine for joining PE, PP, and PB pipes on construction sites, available in a 250 mm size variant with a 230 V/3270 W power rating. Includes a hydraulic unit with digital pressure and temperature control, automatic pressure regulation during cooling, built-in data logging, and mobile app connectivity. The system features a high-precision machine frame with 35° inclined access, three hinged clamps, double-sided heating element pull-off, and integrated power outlets. Weight of the base machine is 47 kg, hydraulic unit is 31 kg, planer is 14 kg, heating element is 8 kg, and case is 8 kg. All components are designed for field use with transport packaging included.
Butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790151083 |
| Product Name | Jointing-Tools - Butt Fusion Machines - top-2 |